Amphenol Communications Solutions HPCE ® 10130248-005LF

Description
HPCE ®, HPCE R/A Receptacle 36P24S, Amphenol is one of the leading manufacturers of HPCE® HIGH POWER CARD EDGE CONNECTOR. Contact us today for more details of HPCE®, part number 10130248-005LF.
Request a Quote Datasheet
Description
HPCE ®, HPCE R/A Receptacle 36P24S, Amphenol is one of the leading manufacturers of HPCE® HIGH POWER CARD EDGE CONNECTOR. Contact us today for more details of HPCE®, part number 10130248-005LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HPCE ®, HPCE R/A Receptacle 36P24S, Amphenol is one of the leading manufacturers of HPCE® HIGH POWER CARD EDGE CONNECTOR. Contact us today for more details of HPCE®, part number 10130248-005LF.

HPCE ®, HPCE R/A Receptacle 36P24S, Amphenol is one of the leading manufacturers of HPCE® HIGH POWER CARD EDGE CONNECTOR. Contact us today for more details of HPCE®, part number 10130248-005LF.

Supplier's Site Datasheet
Edgeboard Connectors - 10130248-005LF-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
10130248-005LF-ND
Edgeboard Connectors 10130248-005LF-ND
60 (24 + 36 Power) Position Female Connector Non Specified - Dual Edge Gold or Gold, GXT™ Black

60 (24 + 36 Power) Position Female Connector Non Specified - Dual Edge Gold or Gold, GXT™ Black

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 10130248-005LF - 905001-10130248-005LF - Win Source Electronics
Laguna Hills, CA, United States
Card Edge Connectors - Edgeboard Connectors - 10130248-005LF
905001-10130248-005LF
Card Edge Connectors - Edgeboard Connectors - 10130248-005LF 905001-10130248-005LF
Manufacturer: AMPHENOL Win Source Part Number: 905001-10130248-005L F Series: HPCE® Operating Temperature Range: -55°C ~ 105°C Features: 60 (24 + 36 Power) Position Female Connector Non Specified - Dual Edge Gold or Gold, GXT™ - Black Package: Tray Mounting: Through Hole, Right Angle Family Name: 10130248 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 28 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Affected HTSUS: 8536.69.8000

Manufacturer: AMPHENOL
Win Source Part Number: 905001-10130248-005LF
Series: HPCE®
Operating Temperature Range: -55°C ~ 105°C
Features: 60 (24 + 36 Power) Position Female Connector Non Specified - Dual Edge Gold or Gold, GXT™ - Black
Package: Tray
Mounting: Through Hole, Right Angle
Family Name: 10130248
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 28
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.8000

Buy Now Datasheet
Electronic Connector - 429-10130248-005LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
429-10130248-005LF
Electronic Connector 429-10130248-005LF
Card Edge Connector, Male, Right Angle, Solder Terminal, Locking, Black Insulator, Receptacle Product overview: 10130248-005LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 429-10130248-005LF can be used for catalog matching and distributor lookup.

Card Edge Connector, Male, Right Angle, Solder Terminal, Locking, Black Insulator, Receptacle Product overview: 10130248-005LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 429-10130248-005LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hpce Rar 4Hp2Lp4Hp24S-10130248-005Lf Rohs Compliant Amphenol Communications Solutions - 38AH3878 - Newark, An Avnet Company
Chicago, IL, United States
Hpce Rar 4Hp2Lp4Hp24S-10130248-005Lf Rohs Compliant Amphenol Communications Solutions
38AH3878
Hpce Rar 4Hp2Lp4Hp24S-10130248-005Lf Rohs Compliant Amphenol Communications Solutions 38AH3878
HPCE RAR 4HP2LP4HP24S-1013024 8-005LF ROHS COMPLIANT: YES

HPCE RAR 4HP2LP4HP24S-10130248-005LF ROHS COMPLIANT: YES

Supplier's Site
Hpce Rar 4Hp2Lp4Hp24S-10130248-005Lf / Tray Rohs Compliant Amphenol Communications Solutions - 71Y6689 - Newark, An Avnet Company
Chicago, IL, United States
Hpce Rar 4Hp2Lp4Hp24S-10130248-005Lf / Tray Rohs Compliant Amphenol Communications Solutions
71Y6689
Hpce Rar 4Hp2Lp4Hp24S-10130248-005Lf / Tray Rohs Compliant Amphenol Communications Solutions 71Y6689
HPCE RAR 4HP2LP4HP24S-1013024 8-005LF / Tray RoHS Compliant: Yes

HPCE RAR 4HP2LP4HP24S-10130248-005LF / Tray RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10130248-005LF 10130248-005LF-ND 905001-10130248-005LF 429-10130248-005LF 38AH3878
Product Name HPCE ® Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors - 10130248-005LF Electronic Connector Hpce Rar 4Hp2Lp4Hp24S-10130248-005Lf Rohs Compliant Amphenol Communications Solutions
Geometry Right Angle
Termination Solder To Board
Voltage Rating 548 volts
Gender Female / Jack
Unlock Full Specs
to access all available technical data