SAS, SAS 3.0 Connectors, Storage & Server System, Header, Right Angle, Surface Mount, 29 Positions, 12Gb/s., Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of SAS Connectors, part number 10129900-001C-TRLF.
29 Position SAS Header Connector Solder Surface Mount, Right Angle
10129900-001C-TRLF-1
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10129900-001C-TRLF | 609-10129900-001C-TRLFTR-ND | 64AC3327 | 10129900-001C-TRLF |
| Product Name | SAS | Pluggable Connector Assemblies | 10129900-001C-Trlf-12G Sas Ra Plug / Tap/rl Amphenol Communications Solutions | Pluggable Connectors |
| Connector Type | PC Card Connector | Box Header; Header Connector; SAS | ||
| Geometry | Right Angle | Header | ||
| Termination | Surface Mount | |||
| Voltage Rating | 30 volts |