EconoStik™, EconoStik™, Board to Board connector, Unshrouded Vertical Header, Surface Mount, Double Row, 20 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board Signal. Contact us today for more details of EconoStik™, part number 10129383-920001ALF.
CONN HEADER SMD 20POS 2.54MM
CONN HEADER SMD 20POS 2.54MM
"Connector Header Surface Mount 20 position 0.100"" (2.54mm)"
HEADER DR VT SMT 2X10-10129383-920001
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10129383-920001ALF | 609-10129383-920001ALFDKR-ND | 45AC1383 |
| Product Name | EconoStik™ | Headers, Male Pins | Header Dr Vt Smt 2X10-10129383-920001Alf / Tap/rl Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector | |
| Termination | Surface Mount | ||
| Voltage Rating | 110 volts | 110 volts |