EconoStik™, EconoStik™, Board to Board connector, Unshrouded Vertical Header, Surface Mount, Double Row, 4 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board Signal. Contact us today for more details of EconoStik™, part number 10129383-904001ALF.
CONN HEADER SMD 4POS 2.54MM
"Connector Header Surface Mount 4 position 0.100"" (2.54mm)"
CONN HEADER SMD 4POS 2.54MM
HEADER DR VT SMT 2X2-10129383-904001A
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10129383-904001ALF | 609-10129383-904001ALFCT-ND | 45AC1351 |
| Product Name | EconoStik™ | Headers, Male Pins | Header Dr Vt Smt 2X2-10129383-904001Alf / Tap/rl Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector | |
| Termination | Surface Mount | ||
| Voltage Rating | 110 volts | 110 volts |