EconoStik ™, EconoStik™ 2.54mm, Board to Board Connector, Unshrouded Header, Double Row, Right-Angle, Through Hole, 30 Positions, 2.54mm Pitch, 5.84mm (0.23inch) Mating, 3.05mm (0.12inch) Tail, Amphenol is one of the leading manufacturers of econostik 2.54mm. Contact us today for more details of econostik , part number 10129382-930001BLF.
"Connector Header Through Hole, Right Angle 30 position 0.100"" (2.54mm)"
HEADER DR RA TH 2X15-10129382-930001
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10129382-930001BLF | 10129382-930001BLF-ND | 45AC1331 |
| Product Name | EconoStik ™ | Headers, Male Pins | Header Dr Ra Th 2X15-10129382-930001Blf / Bag Amphenol Communications Solutions |
| Connector Type | Board to Board Connector | Header Connector | |
| Geometry | Right Angle | ||
| Termination | Through Hole | ||
| Voltage Rating | 1500 volts | 110 volts |