EconoStik ™, EconoStik™ 2.54mm, Board to Board Connector, Unshrouded Header, Double Row, Right-Angle, Through Hole, 14 Positions, 2.54mm Pitch, 5.84mm (0.23inch) Mating, 2.29mm (0.09inch) Tail, Amphenol is one of the leading manufacturers of econostik 2.54mm. Contact us today for more details of econostik , part number 10129382-914002BLF.
"Connector Header Through Hole, Right Angle 14 position 0.100"" (2.54mm)"
CONN, R/A HEADER, 14POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10129382-914002BLF | 10129382-914002BLF-ND | 45AC1316 |
| Product Name | EconoStik ™ | Headers, Male Pins | Conn, R/a Header, 14Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Board to Board Connector | Header Connector | Board to Board Connector |
| Geometry | Right Angle | ||
| Termination | Through Hole | Through Hole Right Angle | |
| Voltage Rating | 1500 volts | 110 volts |