Amphenol Corporation EconoStik ™ 10129382-910003BLF

Description
EconoStik ™, EconoStik™ 2.54mm, Board to Board Connector, Unshrouded Header, Double Row, Right-Angle, Through Hole, 10 Positions, 2.54mm Pitch, 8.08mm (0.318inch) Mating, 3.05mm (0.12inch) Tail, Amphenol is one of the leading manufacturers of econostik 2.54mm. Contact us today for more details of econostik , part number 10129382-910003BLF.
Request a Quote Datasheet
Description
EconoStik ™, EconoStik™ 2.54mm, Board to Board Connector, Unshrouded Header, Double Row, Right-Angle, Through Hole, 10 Positions, 2.54mm Pitch, 8.08mm (0.318inch) Mating, 3.05mm (0.12inch) Tail, Amphenol is one of the leading manufacturers of econostik 2.54mm. Contact us today for more details of econostik , part number 10129382-910003BLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EconoStik ™ - 10129382-910003BLF - Amphenol Communications Solutions
Nashua, NH, United States
EconoStik ™
10129382-910003BLF
EconoStik ™ 10129382-910003BLF
EconoStik ™, EconoStik™ 2.54mm, Board to Board Connector, Unshrouded Header, Double Row, Right-Angle, Through Hole, 10 Positions, 2.54mm Pitch, 8.08mm (0.318inch) Mating, 3.05mm (0.12inch) Tail, Amphenol is one of the leading manufacturers of econostik 2.54mm. Contact us today for more details of econostik , part number 10129382-910003BLF.

EconoStik ™, EconoStik™ 2.54mm, Board to Board Connector, Unshrouded Header, Double Row, Right-Angle, Through Hole, 10 Positions, 2.54mm Pitch, 8.08mm (0.318inch) Mating, 3.05mm (0.12inch) Tail, Amphenol is one of the leading manufacturers of econostik 2.54mm. Contact us today for more details of econostik , part number 10129382-910003BLF.

Supplier's Site Datasheet
Headers, Male Pins - 10129382-910003BLF-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
10129382-910003BLF-ND
Headers, Male Pins 10129382-910003BLF-ND
"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"

Buy Now Datasheet
PCB Headers - 2056359 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2056359
PCB Headers 2056359
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
PCB Headers - 2056360 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2056360
PCB Headers 2056360
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
Btb Conn, Header, 10Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 45AC1309 - Newark, An Avnet Company
Chicago, IL, United States
Btb Conn, Header, 10Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
45AC1309
Btb Conn, Header, 10Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 45AC1309
BTB CONN, HEADER, 10POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:FCI Econostik Series RoHS Compliant: Yes

BTB CONN, HEADER, 10POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:FCI Econostik Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 10129382-910003BLF 10129382-910003BLF-ND 2056359 45AC1309
Product Name EconoStik ™ Headers, Male Pins PCB Headers Btb Conn, Header, 10Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
Connector Type Board to Board Connector Header Connector Board to Board Connector
Geometry Right Angle Right Angle; Right angle
Termination Through Hole Through Hole Right Angle
Voltage Rating 1500 volts 110 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hard Metric Backplane Connectors - 100159-1 - TE Connectivity
Specs
Category Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
6 suppliers
Turret Connectors - 36-1511-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A98022-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details