EconoStik ™, EconoStik™ 2.54mm, Board to Board Connector, Unshrouded Header, Double Row, Right-Angle, Through Hole, 10 Positions, 2.54mm Pitch, 5.84mm (0.23inch) Mating, 2.29mm (0.09inch) Tail, Amphenol is one of the leading manufacturers of econostik 2.54mm. Contact us today for more details of econostik , part number 10129382-910002BLF.
"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"
Amphenol Communications Solutions
Amphenol Communications Solutions
BTB CONN, HEADER, 10POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10129382-910002BLF | 10129382-910002BLF-ND | 2056352 | 45AC1308 |
| Product Name | EconoStik ™ | Headers, Male Pins | PCB Headers | Btb Conn, Header, 10Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Board to Board Connector | Header Connector | Board to Board Connector | |
| Geometry | Right Angle | Right Angle; Right angle | ||
| Termination | Through Hole | Through Hole Right Angle | ||
| Voltage Rating | 1500 volts | 110 volts |