EconoStik™, EconoStik™, Board to Board connector, Unshrouded Vertical Header, Through Hole, Double Row, 20 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board Signal. Contact us today for more details of EconoStik™, part number 10129381-920003BLF.
"Connector Header Through Hole 20 position 0.100"" (2.54mm)"
HEADER DR VT TH 2X10-10129381-920003
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10129381-920003BLF | 10129381-920003BLF-ND | 45AC1268 |
| Product Name | EconoStik™ | Headers, Male Pins | Header Dr Vt Th 2X10-10129381-920003Blf / Bag Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector | |
| Termination | Through Hole | ||
| Voltage Rating | 110 volts | 110 volts |