EconoStik™, EconoStik™, Board to Board connector, Unshrouded Vertical Header, Through Hole, Double Row, 12 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board Signal. Contact us today for more details of EconoStik™, part number 10129381-912003BLF.
Amphenol Communications Solutions
Amphenol Communications Solutions
"Connector Header Through Hole 12 position 0.100"" (2.54mm)"
BTB CONN, HEADER, 12POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10129381-912003BLF | 2056336 | 10129381-912003BLF-ND | 45AC1255 |
| Product Name | EconoStik™ | PCB Headers | Headers, Male Pins | Btb Conn, Header, 12Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector | Board to Board Connector | |
| Termination | Through Hole | Through Hole Straight | ||
| Voltage Rating | 110 volts | 110 volts | ||
| Current Rating | 3.0 amps | 3.0 amps |