Amphenol Corporation EconoStik™ 10129381-912002BLF

Description
EconoStik™, EconoStik™, Board to Board connector, Unshrouded Vertical Header, Through Hole, Double Row, 12 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board Signal. Contact us today for more details of EconoStik™, part number 10129381-912002BLF.
Request a Quote Datasheet
Description
EconoStik™, EconoStik™, Board to Board connector, Unshrouded Vertical Header, Through Hole, Double Row, 12 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board Signal. Contact us today for more details of EconoStik™, part number 10129381-912002BLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EconoStik™ - 10129381-912002BLF - Amphenol Communications Solutions
Nashua, NH, United States
EconoStik™, EconoStik™, Board to Board connector, Unshrouded Vertical Header, Through Hole, Double Row, 12 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board Signal. Contact us today for more details of EconoStik™, part number 10129381-912002BLF.

EconoStik™, EconoStik™, Board to Board connector, Unshrouded Vertical Header, Through Hole, Double Row, 12 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board Signal. Contact us today for more details of EconoStik™, part number 10129381-912002BLF.

Supplier's Site Datasheet
Headers, Male Pins - 10129381-912002BLF-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
10129381-912002BLF-ND
Headers, Male Pins 10129381-912002BLF-ND
"Connector Header Through Hole 12 position 0.100"" (2.54mm)"

"Connector Header Through Hole 12 position 0.100"" (2.54mm)"

Buy Now Datasheet
PCB Headers - 2056329 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2056329
PCB Headers 2056329
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
PCB Headers - 2056330 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2056330
PCB Headers 2056330
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
Btb Conn, Header, 12Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 45AC1254 - Newark, An Avnet Company
Chicago, IL, United States
Btb Conn, Header, 12Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
45AC1254
Btb Conn, Header, 12Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 45AC1254
BTB CONN, HEADER, 12POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Straight; Product Range:FCI Econostik Series RoHS Compliant: Yes

BTB CONN, HEADER, 12POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Straight; Product Range:FCI Econostik Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 10129381-912002BLF 10129381-912002BLF-ND 2056329 45AC1254
Product Name EconoStik™ Headers, Male Pins PCB Headers Btb Conn, Header, 12Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
Connector Type Board to Board Connector; Wire to Board Connector Header Connector Board to Board Connector
Termination Through Hole Through Hole Straight
Voltage Rating 110 volts 110 volts
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

3A Electronic Connector - 316-104344-1 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Male / Plug
Termination Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
PCB Connectors - NCS-ML2G-S-04 - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
PwrBlade ® - 51915-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 12 #
View Details
3 suppliers
MINI DIN JACK 6 POSITIONS - 80203-508D6AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details