EconoStik™, EconoStik™, Board to Board connector, Unshrouded Vertical Header, Through Hole, Double Row, 10 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board Signal. Contact us today for more details of EconoStik™, part number 10129381-910001BLF.
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
Conn Unshrouded Header M 10 POS 2.54mm Solder ST Top Entry Thru-Hole Bag
BTB CONN, HEADER, 10POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10129381-910001BLF | 10129381-910001BLF-ND | 44-10129381-910001BLF | 45AC1249 |
| Product Name | EconoStik™ | Headers, Male Pins | Conn Unshrouded Header M 10 POS 2.54mm Solder ST Top Entry Thru-Hole Bag | Btb Conn, Header, 10Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector | Board to Board Connector | |
| Termination | Through Hole | Solder | Through Hole Straight | |
| Voltage Rating | 110 volts | 110 volts |