EconoStik™, EconoStik™, Board to Board connector, Unshrouded Vertical Header, Through Hole, Double Row, 6 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board Signal. Contact us today for more details of EconoStik™, part number 10129381-906003BLF.
"Connector Header Through Hole 6 position 0.100"" (2.54mm)"
BTB CONN, HEADER, 6POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
CONN HEADER VERT 6POS 2.54MM
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10129381-906003BLF | 10129381-906003BLF-ND | 45AC1243 | 44-10129381-906003BLF |
| Product Name | EconoStik™ | Headers, Male Pins | Btb Conn, Header, 6Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions | CONN HEADER VERT 6POS 2.54MM |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector | Board to Board Connector | |
| Termination | Through Hole | Through Hole Straight | Solder | |
| Voltage Rating | 110 volts | 110 volts |