EconoStik™, EconoStik™, Board to Board connector, Unshrouded Vertical Header, Through Hole, Double Row, 4 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board Signal. Contact us today for more details of EconoStik™, part number 10129381-904002ALF.
"Connector Header Through Hole 4 position 0.100"" (2.54mm)"
HEADER DR VT TH 2 2-10129381-904002ALF
CONNECTOR, HEADER, 4POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10129381-904002ALF | 609-10129381-904002ALFTR-ND | 64AC3218 | 27AJ3907 |
| Product Name | EconoStik™ | Headers, Male Pins | Header Dr Vt Th 2 2-10129381-904002Alf / Tap/rl Rohs Compliant Amphenol Communications Solutions | Connector, Header, 4Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector | Board to Board Connector | |
| Termination | Through Hole | Through Hole Straight | ||
| Voltage Rating | 110 volts | 110 volts |