Amphenol Corporation EconoStik™ 10129380-910002ALF

Description
EconoStik™, EconoStik™, Board to Board connector, Unshrouded Vertical Header, Surface Mount, Single Row, 10 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board Signal. Contact us today for more details of EconoStik™, part number 10129380-910002ALF.
Request a Quote Datasheet
Description
EconoStik™, EconoStik™, Board to Board connector, Unshrouded Vertical Header, Surface Mount, Single Row, 10 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board Signal. Contact us today for more details of EconoStik™, part number 10129380-910002ALF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EconoStik™ - 10129380-910002ALF - Amphenol Communications Solutions
Nashua, NH, United States
EconoStik™, EconoStik™, Board to Board connector, Unshrouded Vertical Header, Surface Mount, Single Row, 10 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board Signal. Contact us today for more details of EconoStik™, part number 10129380-910002ALF.

EconoStik™, EconoStik™, Board to Board connector, Unshrouded Vertical Header, Surface Mount, Single Row, 10 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board Signal. Contact us today for more details of EconoStik™, part number 10129380-910002ALF.

Supplier's Site Datasheet
PCB Headers - 2056316 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2056316
PCB Headers 2056316
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
PCB Headers - 2056315 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2056315
PCB Headers 2056315
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
Headers, Male Pins - 609-10129380-910002ALFTR-ND - DigiKey
Thief River Falls, MN, United States
"Connector Header Surface Mount 10 position 0.100"" (2.54mm)"

"Connector Header Surface Mount 10 position 0.100"" (2.54mm)"

Buy Now Datasheet
Headers, Male Pins - 609-10129380-910002ALFCT-ND - DigiKey
Thief River Falls, MN, United States
"Connector Header Surface Mount 10 position 0.100"" (2.54mm)"

"Connector Header Surface Mount 10 position 0.100"" (2.54mm)"

Buy Now Datasheet
Headers, Male Pins - 609-10129380-910002ALFDKR-ND - DigiKey
Thief River Falls, MN, United States
"Connector Header Surface Mount 10 position 0.100"" (2.54mm)"

"Connector Header Surface Mount 10 position 0.100"" (2.54mm)"

Buy Now Datasheet
Btb Conn, Header, 10Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 45AC1233 - Newark, An Avnet Company
Chicago, IL, United States
Btb Conn, Header, 10Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
45AC1233
Btb Conn, Header, 10Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 45AC1233
BTB CONN, HEADER, 10POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Straight; Product Range:FCI Econostik Series RoHS Compliant: Yes

BTB CONN, HEADER, 10POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Straight; Product Range:FCI Econostik Series RoHS Compliant: Yes

Supplier's Site
Btb Conn, Header, 10Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 54AH7814 - Newark, An Avnet Company
Chicago, IL, United States
Btb Conn, Header, 10Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
54AH7814
Btb Conn, Header, 10Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 54AH7814
BTB CONN, HEADER, 10POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Straight; Product Range:FCI Econostik Series RoHS Compliant: Yes

BTB CONN, HEADER, 10POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Straight; Product Range:FCI Econostik Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 10129380-910002ALF 2056316 609-10129380-910002ALFTR-ND 45AC1233
Product Name EconoStik™ PCB Headers Headers, Male Pins Btb Conn, Header, 10Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector Header Connector Board to Board Connector
Termination Surface Mount Surface Mount Straight
Voltage Rating 110 volts 110 volts
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data