EconoStik™, EconoStik™, Board to Board connector, Unshrouded Vertical Header, Surface Mount, Single Row, 10 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board Signal. Contact us today for more details of EconoStik™, part number 10129380-910001ALF.
"Connector Header Surface Mount 10 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 10 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 10 position 0.100"" (2.54mm)"
Amphenol Communications Solutions
Amphenol Communications Solutions
BTB CONN, HEADER, 10POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
BTB CONN, HEADER, 10POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10129380-910001ALF | 609-10129380-910001ALFTR-ND | 2056309 | 45AC1231 |
| Product Name | EconoStik™ | Headers, Male Pins | PCB Headers | Btb Conn, Header, 10Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector | Board to Board Connector | |
| Termination | Surface Mount | Surface Mount Straight | ||
| Voltage Rating | 110 volts | 110 volts | ||
| Current Rating | 3.0 amps | 3.0 amps |