EconoStik™, EconoStik™, Board to Board connector, Unshrouded Vertical Header, Surface Mount, Single Row, 6 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board Signal. Contact us today for more details of EconoStik™, part number 10129380-906002ALF.
Amphenol Communications Solutions
Amphenol Communications Solutions
Conn Unshrouded Header M 6 POS 2.54mm Solder ST Top Entry SMD T/R Product overview: 10129380-906002ALF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10129380-906002
"Connector Header Surface Mount 6 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 6 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 6 position 0.100"" (2.54mm)"
BTB CONN, HEADER, 6POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
BTB CONN, HEADER, 6POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10129380-906002ALF | 2056317 | 2027-10129380-906002ALF | 609-10129380-906002ALFTR-ND | 54AH7812 |
| Product Name | EconoStik™ | PCB Headers | SMD Electronic Connector | Headers, Male Pins | Btb Conn, Header, 6Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector | Board to Board Connector | ||
| Termination | Surface Mount | Surface Mount Straight | |||
| Voltage Rating | 110 volts | 110 volts | |||
| Current Rating | 3.0 amps | 3.0 amps |