Amphenol Communications Solutions Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 10129380-906002ALF

Description
Win Source Part Number: 976960-10129380-9060 02ALF Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: EconoStik™ 10129380 Number of Positions: 6 Connector Type: Header, Cuttable Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Tape & Reel Contact Material: Copper Alloy Voltage Rating: 110VDC Material Flammability Rating: UL94 V-0 Applications: General Purpose, Industrial, Medical, Telecommunications Standard Package: 150 Mounting: SMD (SMT) Insulation Material: Thermoplastic Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 1.00µin (0.025µm) Insulation Color: Black Shrouding: Unshrouded Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.318" (8.08mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 609-10129380-906002A LFCT,10129380-906002 ALF-ND,609-10129380- 906002ALFTR,609-1012 9380-906002ALFDKR Base Product Number: 10129380
Request a Quote Datasheet
Description
Win Source Part Number: 976960-10129380-9060 02ALF Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: EconoStik™ 10129380 Number of Positions: 6 Connector Type: Header, Cuttable Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Tape & Reel Contact Material: Copper Alloy Voltage Rating: 110VDC Material Flammability Rating: UL94 V-0 Applications: General Purpose, Industrial, Medical, Telecommunications Standard Package: 150 Mounting: SMD (SMT) Insulation Material: Thermoplastic Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 1.00µin (0.025µm) Insulation Color: Black Shrouding: Unshrouded Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.318" (8.08mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 609-10129380-906002A LFCT,10129380-906002 ALF-ND,609-10129380- 906002ALFTR,609-1012 9380-906002ALFDKR Base Product Number: 10129380
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 976960-10129380-906002ALF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
976960-10129380-906002ALF
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 976960-10129380-906002ALF
Win Source Part Number: 976960-10129380-9060 02ALF Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: EconoStik™ 10129380 Number of Positions: 6 Connector Type: Header, Cuttable Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Tape & Reel Contact Material: Copper Alloy Voltage Rating: 110VDC Material Flammability Rating: UL94 V-0 Applications: General Purpose, Industrial, Medical, Telecommunications Standard Package: 150 Mounting: SMD (SMT) Insulation Material: Thermoplastic Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 1.00µin (0.025µm) Insulation Color: Black Shrouding: Unshrouded Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.318" (8.08mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 609-10129380-906002A LFCT,10129380-906002 ALF-ND,609-10129380- 906002ALFTR,609-1012 9380-906002ALFDKR Base Product Number: 10129380

Win Source Part Number: 976960-10129380-906002ALF
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: EconoStik™ 10129380
Number of Positions: 6
Connector Type: Header, Cuttable
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Tape & Reel
Contact Material: Copper Alloy
Voltage Rating: 110VDC
Material Flammability Rating: UL94 V-0
Applications: General Purpose, Industrial, Medical, Telecommunications
Standard Package: 150
Mounting: SMD (SMT)
Insulation Material: Thermoplastic
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 1.00µin (0.025µm)
Insulation Color: Black
Shrouding: Unshrouded
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 105°C
Contact Length - Mating: 0.318" (8.08mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: 609-10129380-906002ALFCT,10129380-906002ALF-ND,609-10129380-906002ALFTR,609-10129380-906002ALFDKR
Base Product Number: 10129380

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 976960-10129380-906002ALF
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting SMT; SMD (SMT)
Voltage Rating 110 volts
Current Rating 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-MH10605M4P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Headers & Wire Housings - 102142-9 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details