EconoStik™, EconoStik™, Board to Board connector, Unshrouded Vertical Header, Surface Mount, Single Row, 2 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board Signal. Contact us today for more details of EconoStik™, part number 10129380-902002ALF.
Amphenol Communications Solutions
Amphenol Communications Solutions
"Connector Header Surface Mount 2 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 2 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 2 position 0.100"" (2.54mm)"
BTB CONN, HEADER, 2POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
BTB CONN, HEADER, 2POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10129380-902002ALF | 2056314 | 609-10129380-902002ALFCT-ND | 45AC1201 |
| Product Name | EconoStik™ | PCB Headers | Headers, Male Pins | Btb Conn, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector | Board to Board Connector | |
| Termination | Surface Mount | Surface Mount Straight | ||
| Voltage Rating | 110 volts | 110 volts | ||
| Current Rating | 3.0 amps | 3.0 amps |