EconoStik™, EconoStik™, Board to Board connector, Unshrouded Vertical Header, Surface Mount, Single Row, 2 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board Signal. Contact us today for more details of EconoStik™, part number 10129380-902001ALF.
"Connector Header Surface Mount 2 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 2 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 2 position 0.100"" (2.54mm)"
BTB CONN, HEADER, 2POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
BTB CONN, HEADER, 2POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10129380-902001ALF | 609-10129380-902001ALFDKR-ND | 54AH7809 |
| Product Name | EconoStik™ | Headers, Male Pins | Btb Conn, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector | Board to Board Connector |
| Termination | Surface Mount | Surface Mount Straight | |
| Voltage Rating | 110 volts | 110 volts |