EconoStik™, EconoStik™ 2.54mm, Board to Board Connector, Unshrouded Right Angled Header, Through Hole, Single Row, 20 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board Signal. Contact us today for more details of EconoStik™, part number 10129379-920002BLF.
"Connector Header Through Hole, Right Angle 20 position 0.100"" (2.54mm)"
HEADER SR RA TH 1X20-10129379-920002
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10129379-920002BLF | 10129379-920002BLF-ND | 45AC1193 |
| Product Name | EconoStik™ | Headers, Male Pins | Header Sr Ra Th 1X20-10129379-920002Blf / Bag Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector | |
| Geometry | Right Angle | ||
| Termination | Through Hole | ||
| Voltage Rating | 110 volts | 110 volts |