Amphenol Corporation EconoStik™ 10129379-910004BLF

Description
EconoStik™, EconoStik™ 2.54mm, Board to Board Connector, Unshrouded Right Angled Header, Through Hole, Single Row, 10 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board Signal. Contact us today for more details of EconoStik™, part number 10129379-910004BLF.
Request a Quote Datasheet
Description
EconoStik™, EconoStik™ 2.54mm, Board to Board Connector, Unshrouded Right Angled Header, Through Hole, Single Row, 10 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board Signal. Contact us today for more details of EconoStik™, part number 10129379-910004BLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EconoStik™ - 10129379-910004BLF - Amphenol Communications Solutions
Nashua, NH, United States
EconoStik™, EconoStik™ 2.54mm, Board to Board Connector, Unshrouded Right Angled Header, Through Hole, Single Row, 10 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board Signal. Contact us today for more details of EconoStik™, part number 10129379-910004BLF.

EconoStik™, EconoStik™ 2.54mm, Board to Board Connector, Unshrouded Right Angled Header, Through Hole, Single Row, 10 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board Signal. Contact us today for more details of EconoStik™, part number 10129379-910004BLF.

Supplier's Site Datasheet
PCB Headers - 2056304 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2056304
PCB Headers 2056304
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
PCB Headers - 2056305 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2056305
PCB Headers 2056305
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
Headers, Male Pins - 10129379-910004BLF-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
10129379-910004BLF-ND
Headers, Male Pins 10129379-910004BLF-ND
"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"

Buy Now Datasheet
Btb Conn, Header, 10Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 45AC1182 - Newark, An Avnet Company
Chicago, IL, United States
Btb Conn, Header, 10Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
45AC1182
Btb Conn, Header, 10Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 45AC1182
BTB CONN, HEADER, 10POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:FCI Econostik Series RoHS Compliant: Yes

BTB CONN, HEADER, 10POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:FCI Econostik Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 10129379-910004BLF 2056304 10129379-910004BLF-ND 45AC1182
Product Name EconoStik™ PCB Headers Headers, Male Pins Btb Conn, Header, 10Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
Connector Type Board to Board Connector; Wire to Board Connector Header Connector Board to Board Connector
Geometry Right Angle Right Angle; Right angle
Termination Through Hole Through Hole Right Angle
Voltage Rating 110 volts 110 volts
Unlock Full Specs
to access all available technical data

Similar Products

Strip Connector Standards - Type Surface Mount - A24001-010 - Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Military Connector
Gender Female / Jack
Military Specification MIL-C-83513, MIL-M24519
View Details
2 suppliers
PWRBLADE HEADER - VERTICAL - 51706-10200800A0LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PC Pin, Single Post Connectors - 36-1355-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
2 suppliers