EconoStik™, EconoStik™ 2.54mm, Board to Board Connector, Unshrouded Right Angled Header, Through Hole, Single Row, 10 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board Signal. Contact us today for more details of EconoStik™, part number 10129379-910002BLF.
Amphenol Communications Solutions
Amphenol Communications Solutions
"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"
BTB CONN, HEADER, 10POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10129379-910002BLF | 2056293 | 10129379-910002BLF-ND | 45AC1180 |
| Product Name | EconoStik™ | PCB Headers | Headers, Male Pins | Btb Conn, Header, 10Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector | Board to Board Connector | |
| Geometry | Right Angle | Right Angle; Right angle | ||
| Termination | Through Hole | Through Hole Right Angle | ||
| Voltage Rating | 110 volts | 110 volts |