EconoStik™, EconoStik™ 2.54mm, Board to Board Connector, Unshrouded Right Angled Header, Through Hole, Single Row, 8 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board Signal. Contact us today for more details of EconoStik™, part number 10129379-908002BLF.
"Connector Header Through Hole, Right Angle 8 position 0.100"" (2.54mm)"
HEADER SR RA TH 1X8-10129379-908002B
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10129379-908002BLF | 10129379-908002BLF-ND | 45AC1172 |
| Product Name | EconoStik™ | Headers, Male Pins | Header Sr Ra Th 1X8-10129379-908002Blf / Bag Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector | |
| Geometry | Right Angle | ||
| Termination | Through Hole | ||
| Voltage Rating | 110 volts | 110 volts |