EconoStik™, EconoStik™ 2.54mm, Board to Board Connector, Unshrouded Right Angled Header, Through Hole, Single Row, 2 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board Signal. Contact us today for more details of EconoStik™, part number 10129379-902004BLF.
Amphenol Communications Solutions
Amphenol Communications Solutions
"Connector Header Through Hole, Right Angle 2 position 0.100"" (2.54mm)"
BTB CONN, HEADER, 2POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
CONN HEADER R/A 2POS 2.54MM
| Amphenol Communications Solutions | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10129379-902004BLF | 2056300 | 10129379-902004BLF-ND | 45AC1150 | 44-10129379-902004BLF |
| Product Name | EconoStik™ | PCB Headers | Headers, Male Pins | Btb Conn, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions | CONN HEADER R/A 2POS 2.54MM |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector | Board to Board Connector | ||
| Geometry | Right Angle | Right Angle; Right angle | |||
| Termination | Through Hole | Through Hole Right Angle | Solder | ||
| Voltage Rating | 110 volts | 110 volts |