EconoStik™, EconoStik™ 2.54mm, Board to Board Connector, Unshrouded Verticl Header, Through Hole, Single Row, 36 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board Signal. Contact us today for more details of EconoStik™, part number 10129378-936003BLF.
Amphenol Communications Solutions
Amphenol Communications Solutions
"Connector Header Through Hole 36 position 0.100"" (2.54mm)"
CONN HEADER VERT 36POS 2.54MM
BTB CONN, HEADER, 36POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | RS Components, Ltd. | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10129378-936003BLF | 2056271 | 10129378-936003BLF-ND | 44-10129378-936003BLF | 45AC1145 |
| Product Name | EconoStik™ | PCB Headers | Headers, Male Pins | CONN HEADER VERT 36POS 2.54MM | Btb Conn, Header, 36Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector | Board to Board Connector | ||
| Termination | Through Hole | Solder | Through Hole Straight | ||
| Voltage Rating | 110 volts | 110 volts | |||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps |