EconoStik™, EconoStik™ 2.54mm, Board to Board Connector, Unshrouded Verticl Header, Through Hole, Single Row, 10 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board Signal. Contact us today for more details of EconoStik™, part number 10129378-910001BLF.
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
BTB CONN, HEADER, 10POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10129378-910001BLF | 10129378-910001BLF-ND | 45AC1127 |
| Product Name | EconoStik™ | Headers, Male Pins | Btb Conn, Header, 10Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector | Board to Board Connector |
| Termination | Through Hole | Through Hole Straight | |
| Voltage Rating | 110 volts | 110 volts |