The Conn, Header, 8Pos, 1Row, 2.54Mm is part of the EconoStik,Ñ¢ series from Amphenol Communications Solutions. This connector features a 2.54mm pitch and is designed for board-to-board applications. It has a single row with eight contacts and utilizes a through-hole straight termination type. The header is constructed from high-temperature thermoplastic material, rated UL94V-0 for flammability, and is suitable for various applications including industrial controls, test equipment, and POS machines. The connector supports a current rating of 3A continuous and has an insulation resistance of 1000 MΩ minimum. It is designed for durability with a low level contact resistance of 20 mΩ maximum and can withstand up to 1500 V AC. The gold plating on the contacts and tails ensures reliable performance for up to 50 mating cycles. Additionally, the product is RoHS compliant and lead-free, making it suitable for environmentally conscious designs.
EconoStik™, EconoStik™ 2.54mm, Board to Board Connector, Unshrouded Verticl Header, Through Hole, Single Row, 8 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board Signal. Contact us today for more details of EconoStik™, part number 10129378-908002BLF.
"Connector Header Through Hole 8 position 0.100"" (2.54mm)"
CONN, HEADER, 8POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10129378-908002BLF | 609-10129378-908002BLF-ND | 45AC1120 |
| Product Name | EconoStik™ | Headers, Male Pins | Conn, Header, 8Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector | Board to Board Connector |
| Termination | Through Hole | Through Hole Straight | |
| Voltage Rating | 110 volts | 110 volts |