EconoStik™, EconoStik™ 2.54mm, Board to Board Connector, Unshrouded Verticl Header, Through Hole, Single Row, 4 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board Signal. Contact us today for more details of EconoStik™, part number 10129378-904003BLF.
"Connector Header Through Hole 4 position 0.100"" (2.54mm)"
10129378-904003BLF-H
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10129378-904003BLF | 10129378-904003BLF-ND | 45AC1104 |
| Product Name | EconoStik™ | Headers, Male Pins | 10129378-904003Blf-Header Sr Vt Th 1X4 / Bag Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector | |
| Termination | Through Hole | ||
| Voltage Rating | 110 volts | 110 volts |