EconoStik™, EconoStik™ 2.54mm, Board to Board Connector, Unshrouded Verticl Header, Through Hole, Single Row, 2 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board Signal. Contact us today for more details of EconoStik™, part number 10129378-902002BLF.
"Connector Header Through Hole 2 position 0.100"" (2.54mm)"
Amphenol Communications Solutions
BTB CONN, HEADER, 2POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
CONN HEADER VERT 2POS 2.54MM
| Amphenol Communications Solutions | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10129378-902002BLF | 10129378-902002BLF-ND | 2056261 | 45AC1095 | 44-10129378-902002BLF |
| Product Name | EconoStik™ | Headers, Male Pins | PCB Headers | Btb Conn, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions | CONN HEADER VERT 2POS 2.54MM |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector | Board to Board Connector | ||
| Termination | Through Hole | Through Hole Straight | Solder | ||
| Voltage Rating | 110 volts | 110 volts | |||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps |