EconoStik™, EconoStik™ 2.54mm, Board to Board Connector, Unshrouded Verticl Header, Through Hole, Single Row, 2 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board Signal. Contact us today for more details of EconoStik™, part number 10129378-902001BLF.
"Connector Header Through Hole 2 position 0.100"" (2.54mm)"
Amphenol Communications Solutions
Conn Unshrouded Header HDR 2 POS 2.54mm Solder ST Top Entry Thru-Hole Bulk Product overview: 10129378-902001BLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10129378-902001
CONN HEADER VERT 2POS 2.54MM
BTB CONN, HEADER, 2POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10129378-902001BLF | 10129378-902001BLF-ND | 2056254 | 2027-10129378-902001BLF | 44-10129378-902001BLF | 45AC1094 |
| Product Name | EconoStik™ | Headers, Male Pins | PCB Headers | Electronic Connector | CONN HEADER VERT 2POS 2.54MM | Btb Conn, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector | Board to Board Connector | |||
| Termination | Through Hole | Solder | Through Hole Straight | |||
| Voltage Rating | 110 volts | 110 volts | ||||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps |