Amphenol Communications Solutions DDR4 Ultra Low Profile 10129206-0121101LF

Description
DDR4 Ultra Low Profile, DDR4 DIMM, Ultra Low Profile, Storage and Server Connector, Vertical , Through Hole, 288 Position , 0.85mm (0.033in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of DDR4 Ultra Low Profile , part number 10129206-0121101LF.
Request a Quote Datasheet
Description
DDR4 Ultra Low Profile, DDR4 DIMM, Ultra Low Profile, Storage and Server Connector, Vertical , Through Hole, 288 Position , 0.85mm (0.033in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of DDR4 Ultra Low Profile , part number 10129206-0121101LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DDR4 Ultra Low Profile - 10129206-0121101LF - Amphenol Communications Solutions
Nashua, NH, United States
DDR4 Ultra Low Profile
10129206-0121101LF
DDR4 Ultra Low Profile 10129206-0121101LF
DDR4 Ultra Low Profile, DDR4 DIMM, Ultra Low Profile, Storage and Server Connector, Vertical , Through Hole, 288 Position , 0.85mm (0.033in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of DDR4 Ultra Low Profile , part number 10129206-0121101LF.

DDR4 Ultra Low Profile, DDR4 DIMM, Ultra Low Profile, Storage and Server Connector, Vertical , Through Hole, 288 Position , 0.85mm (0.033in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of DDR4 Ultra Low Profile , part number 10129206-0121101LF.

Supplier's Site Datasheet
Memory Connectors - Inline Module Sockets - 10129206-0121101LF - 904999-10129206-0121101LF - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - Inline Module Sockets - 10129206-0121101LF
904999-10129206-0121101LF
Memory Connectors - Inline Module Sockets - 10129206-0121101LF 904999-10129206-0121101LF
Manufacturer: AMPHENOL Win Source Part Number: 904999-10129206-0121 101LF Features: 288 Position DIMM DDR4 SDRAM Socket Through Hole Package: Tray Mounting: Through Hole Family Name: 10129206 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 56 MSL Level: Not Applicable Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040

Manufacturer: AMPHENOL
Win Source Part Number: 904999-10129206-0121101LF
Features: 288 Position DIMM DDR4 SDRAM Socket Through Hole
Package: Tray
Mounting: Through Hole
Family Name: 10129206
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 56
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040

Buy Now
Ddr4 Th Ulp-10129206-0121101Lf / Tray Amphenol Communications Solutions - 64AC3195 - Newark, An Avnet Company
Chicago, IL, United States
Ddr4 Th Ulp-10129206-0121101Lf / Tray Amphenol Communications Solutions
64AC3195
Ddr4 Th Ulp-10129206-0121101Lf / Tray Amphenol Communications Solutions 64AC3195
DDR4 TH ULP-10129206-0121101 LF / Tray

DDR4 TH ULP-10129206-0121101LF / Tray

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10129206-0121101LF 904999-10129206-0121101LF 64AC3195
Product Name DDR4 Ultra Low Profile Memory Connectors - Inline Module Sockets - 10129206-0121101LF Ddr4 Th Ulp-10129206-0121101Lf / Tray Amphenol Communications Solutions
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-CEB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
Chameleon - 026-6A07-ECB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
Chameleon - 026-6A05-KHB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details