PCIE M.2, PCIe M.2 Connectors, Storage and Server Connector, P=0.5mm, H5.5mm, Key M, 30μin Au Plating ., Amphenol is one of the leading manufacturers of pcie m.2 connector. Contact us today for more details of pcie m.2 , part number 10128798-005RLF.
"75 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"
PCIe M.2 Connectors, Storage and Server Connector, P=0.5mm, H5.5mm, Key M, 30u" Au Plating
M.2 5.5H_STD_M-10128798-
CARDEDGE CONNECTOR, DUAL SIDE, 67P; Card Edge Connector Type:Dual Side; Card Thickness:0.8mm; No. of Contacts:67 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes
CARD EDGE CONN, DUAL SIDE, 67POS, TH ROHS COMPLIANT: YES
CONN M.2 FMALE 75POS 0.020 GOLD
| Amphenol Communications Solutions | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10128798-005RLF | 10128798-005RLF-ND | 44-10128798-005RLF | 25AC0536 | 27AJ3905 | 29AK9748 | 10128798-005RLF |
| Product Name | PCIE M.2 | Edgeboard Connectors | PCIe M.2 Connectors, Storage and Server Connector, P=0.5mm, H5.5mm, Key M, 30u" Au Plating | M.2 5.5H_Std_M-10128798-005Rlf / Tap/rl Rohs Compliant Amphenol Communications Solutions | Cardedge Connector, Dual Side, 67P; Card Edge Connector Type Amphenol Communications Solutions | Card Edge Conn, Dual Side, 67Pos, Th Rohs Compliant Amphenol Communications Solutions | Edgeboard Connectors |
| Termination | Surface Mount | Solder | Solder | ||||
| Gender | Female / Jack | ||||||
| Mounting | Surface Mount, Right Angle | Surface Mount | Surface Mount, Right Angle | ||||
| Contact Pitch | 0.5080 mm (0.0200 inch) |