ExaMEZZ ®, ExaMEZZ ® 56Gb/s High Speed Mezzanine Connector System, 2-Pair, 15 column, 7.5mm Plug Height, Press-Fit, Hermaphroditic., Amphenol is one of the leading manufacturers of examezz 56gb/s high speed mezzanine connector system. Contact us today for more details of examezz , part number 10128481-107500ULF.
Conn Mezzanine PL 120 POS 2mm Press Fit ST Thru-Hole ExaMEZZ® Product overview: 10128481-107500ULF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10128481-107500U
Manufacturer: AMPHENOL
Win Source Part Number: 904998-10128481-1075
Series: ExaMEZZ®
Operating Temperature Range: -55°C ~ 85°C
Features: 120 Connector Plug Through Hole Natural
Package: Tray
Mounting: Through Hole
Family Name: 10128481
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 420
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10128481-107500ULF | 407-10128481-107500ULF | 904998-10128481-107500ULF |
| Product Name | ExaMEZZ ® | Electronic Connector | Backplane Connectors - 10128481-107500ULF |
| Gender | Male / Plug |