Minitek ® Pwr 4.2, Minitek ® Pwr 4.2, Dual Row, Vertical Through Hole Header, 80μin Min Tin plating, Natural Color, 24 Positions, LCP, GW Compatible, With Pegs, Tape and Reel with cap., Amphenol is one of the leading manufacturers of 4.20mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 4.2 part numer10127820-2422LP
"Connector Header Through Hole 24 position 0.165"" (4.20mm)"
10127820-2422LPCLF-M
CONN HEADER VERT 24POS 4.2MM
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10127820-2422LPCLF | 10127820-2422LPCLF-ND | 53Y2344 | 10127820-2422LPCLF |
| Product Name | Minitek ® Pwr 4.2 | Headers, Male Pins | 10127820-2422Lpclf-Minitek Pwr4.2 Vt Header / 500 Rohs Compliant Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Wire to Board Connector | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Termination | Through Hole | Solder | ||
| Voltage Rating | 600 volts | 600 volts | 600 volts | |
| Current Rating | 6.0 amps |