Minitek ® Pwr 4.2, Minitek ® Pwr 4.2, Dual Row, Vertical Through Hole Header, 80μin Min Tin plating, Natural Color, 16 Positions, LCP, GW Compatible, Tray Packing, With Pegs., Amphenol is one of the leading manufacturers of 4.20mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 4.2 part numer10127820-1622LP
"Connector Header Through Hole 16 position 0.165"" (4.20mm)"
10127820-1622LPLF-MI
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10127820-1622LPLF | 10127820-1622LPLF-ND | 45AC1076 |
| Product Name | Minitek ® Pwr 4.2 | Headers, Male Pins | 10127820-1622Lplf-Minitek Pwr4.2 Vt Header / Tray Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | |
| Termination | Through Hole | ||
| Voltage Rating | 600 volts | 600 volts |