Minitek ® Pwr 4.2, Minitek ® Pwr 4.2, Dual Row, Vertical Through Hole Header, 80μin Min Tin plating, Natural Color, 16 Positions, LCP, GW Compatible, With Pegs, Tape and Reel with cap., Amphenol is one of the leading manufacturers of 4.20mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 4.2 part numer10127820-1622LP
"Connector Header Through Hole 16 position 0.165"" (4.20mm)"
CONN HEADER VERT 16POS 4.2MM
10127820-1622LPCLF-M
| Amphenol Communications Solutions | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10127820-1622LPCLF | 10127820-1622LPCLF-ND | 10127820-1622LPCLF | 49Y4435 |
| Product Name | Minitek ® Pwr 4.2 | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 10127820-1622Lpclf-Minitek Pwr4.2 Vt Header / 300 Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Termination | Through Hole | Solder | ||
| Voltage Rating | 600 volts | 600 volts | 600 volts | |
| Current Rating | 6.0 amps |