The Minitek® Pwr 4.2 connector system is a dual-row vertical through-hole header designed for power applications with a current rating of up to 9 A per circuit. It is constructed with UL 94 V-0 rated nylon 66 or LCP housing, operates from -40 °C to +105 °C, and supports a voltage rating of 600 Vrms. The header features a positive locking mechanism, scoop-proof design, and fully isolated terminals to prevent damage during mating and operation. It is compliant with IEC 60335-1 for glow wire ignition and meets UL E66906 certification for dual-row variants. The terminal interface is compatible with 16-28 AWG wire ranges, and the mating cycle durability is rated for 30 cycles.
Minitek ® Pwr 4.2, Minitek ® Pwr 4.2, Dual Row, Vertical Through Hole Header, Gold Flash plating, Natural Color, 14 Positions, LCP, GW Compatible, With Short Tail, Tape and Reel with cap., Amphenol is one of the leading manufacturers of 4.20mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 4.2 part numer10127820-1431LC
10127820-1431LCLF-MT
10127820-1431LCLF-MT
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10127820-1431LCLF | 609-10127820-1431LCLFTR-ND | 24AJ8625 |
| Product Name | Minitek ® Pwr 4.2 | Headers, Male Pins | 10127820-1431Lclf-Mtk 4.2 14P Dr Vt Hdr Au / 400 Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | |
| Termination | Through Hole | ||
| Voltage Rating | 600 volts | 600 volts |