Minitek ® Pwr 4.2, Minitek ® Pwr 4.2, Dual Row, Vertical Through Hole Header, 80μin Min Tin plating, Natural Color, 12 Positions, Non GW Compatible Nylon66, Tape and Reel with cap., Amphenol is one of the leading manufacturers of 4.20mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 4.2 part numer10127820-1222CL
"Connector Header Through Hole 12 position 0.165"" (4.20mm)"
10127820-1222CLF-MIN
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10127820-1222CLF | 10127820-1222CLF-ND | 45AC1073 |
| Product Name | Minitek ® Pwr 4.2 | Headers, Male Pins | 10127820-1222Clf-Minitek Pwr4.2 Vt Header / 675 Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | |
| Termination | Through Hole | ||
| Voltage Rating | 600 volts | 600 volts |