Minitek ® Pwr 4.2, Minitek ® Pwr 4.2, Dual Row, Vertical Through Hole Header, 80μin Min Tin plating, Natural Color, 10 Positions, Non GW Compatible Nylon66, Tray Packing., Amphenol is one of the leading manufacturers of 4.20mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 4.2 part numer10127820-1022LF
"Connector Header Through Hole 10 position 0.165"" (4.20mm)"
10127820-1022LF-MINI
CONNECTOR, HEADER, 10 POSITION, 2ROW, 4.2MM; Connector Systems:Wire-to-Boar
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10127820-1022LF | 609-4876-ND | 38AH3873 | 80X2763 |
| Product Name | Minitek ® Pwr 4.2 | Headers, Male Pins | 10127820-1022Lf-Minitek Pwr4.2 Vt Header Rohs Compliant Amphenol Communications Solutions | Connector, Header, 10 Position, 2Row, 4.2Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | Wire to Board Connector | |
| Termination | Through Hole | Through Hole | ||
| Voltage Rating | 600 volts | 600 volts |