Minitek ® Pwr 4.2, Minitek ® Pwr 4.2, Dual Row, Vertical Through Hole Header, 30μin Gold plating, Natural Color, 8 Positions, Non GW Compatible Nylon66, Tray Packing., Amphenol is one of the leading manufacturers of 4.20mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 4.2 part numer10127820-0824LF
"Connector Header Through Hole 8 position 0.165"" (4.20mm)"
| Amphenol Communications Solutions | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 10127820-0824LF | 609-10127820-0824LF-ND |
| Product Name | Minitek ® Pwr 4.2 | Headers, Male Pins |
| Connector Type | Wire to Board Connector | Header Connector; Header |
| Termination | Through Hole | |
| Voltage Rating | 600 volts | 600 volts |