Minitek ® Pwr 4.2, Minitek ® Pwr 4.2, Dual Row, Vertical Through Hole Header, 80μin Min Tin plating, Natural Color, 8 Positions, Non GW Compatible Nylon66, Tape and Reel with cap., Amphenol is one of the leading manufacturers of 4.20mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 4.2 part numer10127820-0822CL
"Connector Header Through Hole 8 position 0.165"" (4.20mm)"
10127820-0822CLF-MIN
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10127820-0822CLF | 10127820-0822CLF-ND | 45AC1063 |
| Product Name | Minitek ® Pwr 4.2 | Headers, Male Pins | 10127820-0822Clf-Minitek Pwr4.2 Vt Header / Tap/rl Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | |
| Termination | Through Hole | ||
| Voltage Rating | 600 volts | 600 volts |