Minitek ® Pwr 4.2, Minitek ® Pwr 4.2, Dual Row, Vertical Through Hole Header, Gold Flash plating, Natural Color, 8 Positions, Non GW Compatible Nylon66, Tray Packing., Amphenol is one of the leading manufacturers of 4.20mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 4.2 part numer10127820-0821LF
"Connector Header Through Hole 8 position 0.165"" (4.20mm)"
10127820-0821LF-MINI
10127820-0821LF-MINI
CONN, HEADER, 8POS, 2ROW, 4.2MM; Connector Systems:Wire-to-Boar
| Amphenol Communications Solutions | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10127820-0821LF | 609-10127820-0821LF-ND | 10127820-0821LF | 38AH3871 | 80X2760 |
| Product Name | Minitek ® Pwr 4.2 | Headers, Male Pins | Connectors Audio & Video, Unreviewed | 10127820-0821Lf-Minitek Pwr4.2 Vt Header Rohs Compliant Amphenol Communications Solutions | Conn, Header, 8Pos, 2Row, 4.2Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | Wire to Board Connector | ||
| Termination | Through Hole | Through Hole Straight | |||
| Voltage Rating | 600 volts | 600 volts |