Amphenol Corporation Minitek ® Pwr 4.2 10127820-0622LF

Description
Minitek ® Pwr 4.2, Minitek ® Pwr 4.2, Dual Row, Vertical Through Hole Header, 80μin Min Tin plating, Natural Color, 6 Positions, Non GW Compatible Nylon66, Tray Packing., Amphenol is one of the leading manufacturers of 4.20mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 4.2 part numer10127820-0622LF .
Request a Quote Datasheet
Description
Minitek ® Pwr 4.2, Minitek ® Pwr 4.2, Dual Row, Vertical Through Hole Header, 80μin Min Tin plating, Natural Color, 6 Positions, Non GW Compatible Nylon66, Tray Packing., Amphenol is one of the leading manufacturers of 4.20mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 4.2 part numer10127820-0622LF .
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® Pwr 4.2 - 10127820-0622LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® Pwr 4.2
10127820-0622LF
Minitek ® Pwr 4.2 10127820-0622LF
Minitek ® Pwr 4.2, Minitek ® Pwr 4.2, Dual Row, Vertical Through Hole Header, 80μin Min Tin plating, Natural Color, 6 Positions, Non GW Compatible Nylon66, Tray Packing., Amphenol is one of the leading manufacturers of 4.20mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 4.2 part numer10127820-0622LF .

Minitek ® Pwr 4.2, Minitek ® Pwr 4.2, Dual Row, Vertical Through Hole Header, 80μin Min Tin plating, Natural Color, 6 Positions, Non GW Compatible Nylon66, Tray Packing., Amphenol is one of the leading manufacturers of 4.20mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 4.2 part numer10127820-0622LF.

Supplier's Site Datasheet
Headers, Male Pins - 609-6273-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-6273-ND
Headers, Male Pins 609-6273-ND
"Connector Header Through Hole 6 position 0.165"" (4.20mm)"

"Connector Header Through Hole 6 position 0.165"" (4.20mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2027-10127820-0622LF
Electronic Connector 2027-10127820-0622LF
Conn Wire to Board HDR 6 POS 4.2mm Solder ST Top Entry Thru-Hole Minitek® Tray Product overview: 10127820-0622LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10127820-0622LF can be used for catalog matching and distributor lookup.

Conn Wire to Board HDR 6 POS 4.2mm Solder ST Top Entry Thru-Hole Minitek® Tray Product overview: 10127820-0622LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10127820-0622LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Conn, Header, 6Pos, 2Row, 4.2Mm; Connector Systems Amphenol Communications Solutions - 80X2759 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 6Pos, 2Row, 4.2Mm; Connector Systems Amphenol Communications Solutions
80X2759
Conn, Header, 6Pos, 2Row, 4.2Mm; Connector Systems Amphenol Communications Solutions 80X2759
CONN, HEADER, 6POS, 2ROW, 4.2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:Minitek Pwr 10127820 Series RoHS Compliant: Yes

CONN, HEADER, 6POS, 2ROW, 4.2MM; Connector Systems:Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:Minitek Pwr 10127820 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 10127820-0622LF 609-6273-ND 2027-10127820-0622LF 80X2759
Product Name Minitek ® Pwr 4.2 Headers, Male Pins Electronic Connector Conn, Header, 6Pos, 2Row, 4.2Mm; Connector Systems Amphenol Communications Solutions
Connector Type Wire to Board Connector Header Connector; Header Wire to Board Connector
Termination Through Hole Solder Through Hole Straight
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data