The WTB Conn, Header, 4Pos, 2Row, 4.2Mm (part number 29AH2942) is a dual-row connector designed for wire-to-board applications with a pitch spacing of 4.2mm. It features four contacts and is suitable for through-hole termination. The connector supports a current rating of up to 9A per circuit and operates within a temperature range of -40°C to +105°C. The housing is made from UL94V-0 rated nylon, ensuring high flammability resistance. It includes features such as scoop-proof design to prevent terminal damage during mating, fully isolated terminals to enhance durability, and polarized mating geometry to avoid mismatching. The connector is RoHS compliant and lead-free, meeting environmental standards. This product is ideal for various applications, including telecommunications equipment, consumer electronics, and medical devices. It is compatible with specific crimping and extraction tools for ease of installation and maintenance.
Minitek ® Pwr 4.2, Minitek ® Pwr 4.2, Dual Row, Vertical Through Hole Header, 80μin Min Tin plating, Natural Color, 4 Positions, Non GW Compatible Nylon66, Tray Packing., Amphenol is one of the leading manufacturers of 4.20mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 4.2 part numer10127820-0422LF
Conn Wire to Board HDR 4 POS 4.2mm Solder ST Thru-Hole 4 Terminal 1 Port Tray Product overview: 10127820-0422LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10127820-0422LF
"Connector Header Through Hole 4 position 0.165"" (4.20mm)"
10127820-0422LF-MINI
WTB CONN, HEADER, 4POS, 2ROW, 4.2MM; Connector Systems:Wire-to-Boar
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10127820-0422LF | 2027-10127820-0422LF | 609-4874-ND | 38AH3869 | 29AH2942 |
| Product Name | Minitek ® Pwr 4.2 | Electronic Connector | Headers, Male Pins | 10127820-0422Lf-Minitek Pwr4.2 Vt Header Rohs Compliant Amphenol Communications Solutions | Wtb Conn, Header, 4Pos, 2Row, 4.2Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | Wire to Board Connector | ||
| Termination | Through Hole | Solder | Through Hole | ||
| Voltage Rating | 600 volts | 600 volts | |||
| Current Rating | 8.0 amps |