Amphenol Corporation Minitek ® Pwr 4.2 10127820-0422GLF

Description
Minitek ® Pwr 4.2, Minitek ® Pwr 4.2, Dual Row, Vertical Through Hole Header, 80μin Min Tin plating, Natural Color, 4 Positions, GW Compatible Nylon66, Tray Packing., Amphenol is one of the leading manufacturers of 4.20mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 4.2 part numer10127820-0422GL F.
Request a Quote Datasheet
Description
Minitek ® Pwr 4.2, Minitek ® Pwr 4.2, Dual Row, Vertical Through Hole Header, 80μin Min Tin plating, Natural Color, 4 Positions, GW Compatible Nylon66, Tray Packing., Amphenol is one of the leading manufacturers of 4.20mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 4.2 part numer10127820-0422GL F.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® Pwr 4.2 - 10127820-0422GLF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® Pwr 4.2
10127820-0422GLF
Minitek ® Pwr 4.2 10127820-0422GLF
Minitek ® Pwr 4.2, Minitek ® Pwr 4.2, Dual Row, Vertical Through Hole Header, 80μin Min Tin plating, Natural Color, 4 Positions, GW Compatible Nylon66, Tray Packing., Amphenol is one of the leading manufacturers of 4.20mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 4.2 part numer10127820-0422GL F.

Minitek ® Pwr 4.2, Minitek ® Pwr 4.2, Dual Row, Vertical Through Hole Header, 80μin Min Tin plating, Natural Color, 4 Positions, GW Compatible Nylon66, Tray Packing., Amphenol is one of the leading manufacturers of 4.20mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 4.2 part numer10127820-0422GLF.

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
2027-10127820-0422GLF
Electronic Connector 2027-10127820-0422GLF
Conn Wire to Board HDR 4 POS 4.2mm Solder ST Top Entry Thru-Hole Minitek® Tray Product overview: 10127820-0422GLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10127820-0422GL F can be used for catalog matching and distributor lookup.

Conn Wire to Board HDR 4 POS 4.2mm Solder ST Top Entry Thru-Hole Minitek® Tray Product overview: 10127820-0422GLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10127820-0422GLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 10127820-0422GLF - 904995-10127820-0422GLF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 10127820-0422GLF
904995-10127820-0422GLF
Rectangular Connectors - 10127820-0422GLF 904995-10127820-0422GLF
Manufacturer: AMPHENOL Win Source Part Number: 904995-10127820-0422 GLF Series: Minitek® Pwr 4.2 Features: Connector Header Through Hole 4 position 0.165" (4.20mm) Package: Tray Mounting: Through Hole Family Name: 10127820 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 300 MSL Level: Not Applicable Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: 10127820-0422GLF-ND, 609-10127820-0422GLF

Manufacturer: AMPHENOL
Win Source Part Number: 904995-10127820-0422GLF
Series: Minitek® Pwr 4.2
Features: Connector Header Through Hole 4 position 0.165" (4.20mm)
Package: Tray
Mounting: Through Hole
Family Name: 10127820
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 300
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 10127820-0422GLF-ND, 609-10127820-0422GLF

Buy Now Datasheet
Headers, Male Pins - 609-10127820-0422GLF-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-10127820-0422GLF-ND
Headers, Male Pins 609-10127820-0422GLF-ND
"Connector Header Through Hole 4 position 0.165"" (4.20mm)"

"Connector Header Through Hole 4 position 0.165"" (4.20mm)"

Buy Now Datasheet
10127820-0422Glf-Minitek Pwr4.2 Vt Header / Tray Rohs Compliant Amphenol Communications Solutions - 30Y7644 - Newark, An Avnet Company
Chicago, IL, United States
10127820-0422Glf-Minitek Pwr4.2 Vt Header / Tray Rohs Compliant Amphenol Communications Solutions
30Y7644
10127820-0422Glf-Minitek Pwr4.2 Vt Header / Tray Rohs Compliant Amphenol Communications Solutions 30Y7644
10127820-0422GLF-MIN ITEK PWR4.2 VT HEADER / Tray RoHS Compliant: Yes

10127820-0422GLF-MINITEK PWR4.2 VT HEADER / Tray RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 10127820-0422GLF 2027-10127820-0422GLF 904995-10127820-0422GLF 609-10127820-0422GLF-ND 30Y7644
Product Name Minitek ® Pwr 4.2 Electronic Connector Rectangular Connectors - 10127820-0422GLF Headers, Male Pins 10127820-0422Glf-Minitek Pwr4.2 Vt Header / Tray Rohs Compliant Amphenol Communications Solutions
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty Header Connector; Header
Termination Through Hole
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1281-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
Headers, Male Pins - 104071-3-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers
PCB Connectors - NCS-FB-B30 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
D-Sub Connector Assemblies - 2262-A28400-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details