Minitek ® Pwr 4.2, Minitek ® Pwr 4.2, Dual Row, Vertical Through Hole Header, 80μin Min Tin plating, Natural Color, 2 Positions, Non GW Compatible Nylon66, Tray Packing., Amphenol is one of the leading manufacturers of 4.20mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 4.2 part numer10127820-0222LF
Connector Header Through Hole 2 position
10127820-0222LF-MINI
CONNECTOR, HEADER, 2 POSITION, 2ROW, 4.2MM; Connector Systems:Wire-to-Boar
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10127820-0222LF | 609-4873-ND | 38AH3868 | 80X2755 |
| Product Name | Minitek ® Pwr 4.2 | Headers, Male Pins | 10127820-0222Lf-Minitek Pwr4.2 Vt Header Rohs Compliant Amphenol Communications Solutions | Connector, Header, 2 Position, 2Row, 4.2Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | Wire to Board Connector | |
| Termination | Through Hole | Through Hole | ||
| Voltage Rating | 600 volts | 600 volts |