Minitek® Pwr 4.2 Vertical Through Hole Header is a dual-row connector designed for wire-to-board applications with a current rating of up to 9 A per circuit, voltage rating of 600 Vrms, and operating temperature range of -40 °C to +105 °C. The housing is made of UL 94 V-0 rated Nylon 66, with tin plating on copper alloy terminals. It features a scoop-proof design, positive locking latch, and polarized mating geometry to prevent mismating. The part supports blind mating with ±2.54 mm gatherability and is rated for 30 mating cycles. Terminal insertion force is 14.7 N maximum. RoHS compliant and glow wire compliant per IEC 60335-1. Package style is tray.
Minitek ® Pwr 4.2, Minitek ® Pwr 4.2, Dual Row, Vertical Through Hole Header, 80μin Min Tin plating, Natural Color, 2 Positions, GW Compatible Nylon66, Tray Packing, With Pegs., Amphenol is one of the leading manufacturers of 4.20mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 4.2 part numer10127820-0222GP
Connector Header Through Hole 2 position
Minitek® Pwr 4.2, Wire To Board, Header, Vertical, Through Hole, Double Row, 2 Positions, Glow Wire Compatible Product overview: 10127820-0222GPLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10127820-0222GP
Manufacturer: AMPHENOL
Win Source Part Number: 904994-10127820-0222
Series: Minitek® Pwr 4.2
Features: Connector Header Through Hole 2 position
Package: Tray
Mounting: Through Hole
Family Name: 10127820
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 1050
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
10127820-0222GPLF-MI
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10127820-0222GPLF | 10127820-0222GPLF-ND | 2027-10127820-0222GPLF | 904994-10127820-0222GPLF | 45AC1045 |
| Product Name | Minitek ® Pwr 4.2 | Headers, Male Pins | Through-Hole Electronic Connector | Rectangular Connectors - 10127820-0222GPLF | 10127820-0222Gplf-Minitek Pwr4.2 Vt Header / Tray Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | Rectangular Connectors, Heavy Duty | ||
| Termination | Through Hole | ||||
| Voltage Rating | 600 volts | 600 volts |