The Connector, Header, 24 Position, 2 Row, 4.2mm from Amphenol Communications Solutions is designed for power applications with a current rating of up to 9A per circuit. It features a dual-row configuration with 24 contacts and supports wire-to-board, wire-to-wire, and wire-to-panel applications. The connector is constructed from UL94V-0 rated nylon and includes brass contacts with optional tin and gold flash plating. This connector offers fully isolated terminals to prevent damage during operation and has a positive locking mechanism to avoid unexpected unmating. It is designed with polarized mating geometry to ensure correct connections and scoop-proof housings to protect terminals during angled mating. The operating temperature range is from -40°C to +105°C, making it suitable for various environments. The connector is compatible with Molex Micro-Fit,Ñ¢ products, allowing for intermateability with other components. It is RoHS compliant and lead-free, meeting environmental and safety standards. The product is ideal for applications in consumer electronics, industrial instrumentation, and telecommunications, among others.
Minitek ® Pwr 4.2, Minitek ® Pwr 4.2, Dual Row, Right Angle Through Hole Header, 100μin Bright Tin plating, Natural Color, 24 Positions, Non GW Compatible Nylon66, Tray Packing., Amphenol is one of the leading manufacturers of 4.20mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 4.2 part numer10127819-24211L
"Connector Header Through Hole, Right Angle 24 position 0.165"" (4.20mm)"
CONNECTOR, HEADER, 24 POSITION, 2ROW, 4.2MM; Connector Systems:Wire-to-Boar
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10127819-24211LF | 609-4872-ND | 80X2752 |
| Product Name | Minitek ® Pwr 4.2 | Headers, Male Pins | Connector, Header, 24 Position, 2Row, 4.2Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | Wire to Board Connector |
| Geometry | Right Angle | ||
| Termination | Through Hole | Through Hole | |
| Voltage Rating | 600 volts | 600 volts |