Minitek ® Pwr 4.2, Minitek ® Pwr 4.2, Dual Row, Right Angle Through Hole Header, 100μin Bright Tin plating, Black Color, 20 Positions, Non GW Compatible Nylon66, Tray Packing., Amphenol is one of the leading manufacturers of 4.20mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 4.2 part numer10127819-20221L
"Connector Header Through Hole, Right Angle 20 position 0.165"" (4.20mm)"
10127819-20221LF-MIN
CONN HEADER R/A 20POS 4.2MM
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10127819-20221LF | 10127819-20221LF-ND | 80X2745 | 10127819-20221LF |
| Product Name | Minitek ® Pwr 4.2 | Headers, Male Pins | 10127819-20221Lf-Minitek Pwr4.2 Ra Header / Tray Rohs Compliant Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Wire to Board Connector | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Geometry | Right Angle | |||
| Termination | Through Hole | Solder | ||
| Voltage Rating | 600 volts | 600 volts | 600 volts |